The PS2521-2 is a dual-channel optocoupler manufactured by NEC (now Renesas Electronics). It's designed for high-density mounting and offers reinforced insulation. This optocoupler is ideal for isolating sensitive circuits from high-voltage or noisy environments. It transfers electrical signals between two isolated circuits by using light.
Applications:
- Programmable Logic Controllers (PLCs)
- Inverter Control
- Measurement Equipment
- Power Supplies
- Factory Automation
Features:
- Dual Channel Optocoupler
- High Isolation Voltage: Up to 5 kVrms
- High Current Transfer Ratio (CTR)
- Compact Package for High-Density Mounting
- Reinforced Insulation
- Operating Temperature Range: -55°C to +110°C
Benefits:
- Galvanic Isolation: Provides electrical isolation between input and output circuits, protecting sensitive components from voltage spikes and surges.
- Noise Immunity: Reduces noise coupling between circuits, improving signal integrity.
- High Reliability: Offers stable performance over a wide temperature range.
- Compact Design: Allows for space-saving designs in high-density applications.
- Safety Compliance: Reinforced insulation ensures safety and compliance with relevant standards.
The PS2521-2 consists of two light-emitting diodes (LEDs) and two phototransistors in a single package. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow in the output circuit. The current transfer ratio (CTR) is an important parameter that indicates the efficiency of the optocoupler. The high isolation voltage ensures that high voltages cannot pass between the input and output circuits. The reinforced insulation provides an extra layer of protection, making it suitable for safety-critical applications. The PS2521-2 is commonly used in industrial control systems, power supplies, and other applications where isolation and safety are paramount.