EN
  • EN
  • DE
  • IT

PS2501L-1-E3-KK

Part No PS2501L-1-E3-KK
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352029-PS2501L-1-E3-KK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2501L-1-E3-KK CAD Model

Description

The PS2501L-1-E3-KK is a high isolation voltage optocoupler manufactured by NEC (now Renesas Electronics). This device is designed to provide electrical isolation between input and output circuits. It consists of a gallium arsenide (GaAs) light-emitting diode (LED) on the input side and a silicon phototransistor on the output side. The 'E3' suffix indicates tape and reel packaging suitable for automated assembly, and 'KK' likely signifies a specific internal manufacturing or quality control designation.

Applications

  • Industrial Control Systems: Used to isolate control signals from high-voltage power circuits in industrial equipment.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies, ensuring safety and preventing noise transmission.
  • Programmable Logic Controllers (PLCs): Isolates input and output modules in PLCs to protect sensitive control circuitry.
  • Motor Control Circuits: Used to isolate control signals from motor drive circuits, improving safety and reliability.
  • Data Communication Equipment: Isolates data lines to prevent ground loops and improve signal integrity in communication systems.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output, typically around 5000 Vrms.
  • GaAs LED Input: Uses a gallium arsenide LED for efficient light emission and optical coupling.
  • Phototransistor Output: Employs a phototransistor as the output switching element, providing a simple and reliable interface.
  • Tape and Reel Packaging (E3): Comes in tape and reel packaging suitable for automated assembly processes.

Benefits

  • Enhanced Safety: Isolates high-voltage circuits, protecting users and equipment from electrical shock.
  • Improved Noise Immunity: Prevents electrical noise from propagating between circuits, ensuring reliable operation.
  • Ground Loop Isolation: Eliminates ground loops, reducing noise and improving system performance.
  • Simplified Assembly: Tape and reel packaging facilitates efficient automated assembly.
  • Increased Reliability: Protects sensitive electronics from voltage spikes and surges, extending the lifespan of equipment.

Technical Specifications (Typical):

  • Isolation Voltage: 5000 Vrms
  • Forward Current (IF): 50 mA
  • Collector-Emitter Voltage (VCEO): 80 V
  • Operating Temperature: -55°C to +100°C

You May Also Be Interested in

Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess