EN
  • EN
  • DE

PS2401-1

Part No PS2401-1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 280769-PS2401-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2401-1 CAD Model

Description

The PS2401-1, manufactured by NEC (now Renesas Electronics), is a solid-state relay (SSR) designed for a variety of switching applications. It features optical isolation between the input control signal and the output load, providing excellent electrical isolation and noise immunity. This device is commonly used in applications where a small control signal needs to switch a larger AC or DC load. Renesas' PS2401 series is recognized for its compact size, high reliability, and fast switching speeds.

Applications

  • Telecommunications Equipment: Used in switching circuits for line cards and other telecommunication systems.
  • Industrial Control Systems: Provides isolated switching for motor control, lighting control, and other industrial automation processes.
  • Security Systems: Employed in alarm systems and access control systems for reliable switching of high-current devices.
  • Office Automation Equipment: Used in printers, copiers, and other office equipment for switching power circuits.
  • Measurement and Instrumentation: Provides isolation in data acquisition systems and test equipment.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output.
  • Solid-State Design: Eliminates mechanical contacts, providing longer life and improved reliability compared to electromechanical relays.
  • Fast Switching Speed: Enables rapid switching of the load, suitable for high-frequency applications.
  • Low Input Current: Requires minimal input current for activation, making it compatible with various control circuits.
  • Compact Package: Small footprint allows for easy integration into circuit boards.
  • Zero-Crossing Detection (in some versions): Reduces switching noise and extends the life of the load.

Benefits

  • Increased Reliability: Solid-state design eliminates contact wear, resulting in a longer operational life.
  • Reduced Noise: Optical isolation minimizes electrical noise and interference.
  • Faster Switching: Solid-state relays switch much faster than traditional electromechanical relays.
  • Compact Size: Allows for higher density circuit board designs.
  • Simplified Control: Low input current requirements simplify the control circuit design.
  • Improved Safety: High isolation voltage provides enhanced safety in high-voltage applications.

Additional Details

The PS2401-1 typically features an input voltage range of around 1.2V and a maximum load voltage of 60V. The continuous load current capability varies, but is generally around 120mA. The isolation voltage is typically several kilovolts. The device uses an LED to activate a photo-sensitive output device, providing the isolation barrier. Detailed specifications, including on-resistance, off-state leakage current, and response times, can be found in the Renesas datasheet. It is important to consult the datasheet for specific application requirements, derating curves, and safety considerations.

The PS2401-1 is usually available in a small outline package (SOP). The package configuration contributes to its compact size and ease of integration into surface-mount PCB designs. Renesas provides comprehensive application notes and support documentation to assist designers in incorporating this SSR into various applications. The PS2401-1 is a robust and reliable solution for switching various AC or DC loads in a wide array of electronic and industrial systems.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess