EN
  • EN
  • DE

3SK223(M)-T2

Part No 3SK223(M)-T2
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980216-3SK223(M)-T2
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3SK223(M)-T2 CAD Model

Description

The 3SK223(M)-T2 is a component manufactured by NEC. Based on available information, the 3SK223 is an N-channel dual gate MOS field effect transistor (MOSFET) designed for high-frequency applications.

Applications:

  • RF Amplifiers: Used in radio frequency amplifier circuits to boost signal strength.
  • Mixers: Employed in mixer circuits to convert signals from one frequency to another.
  • Oscillators: Incorporated in oscillator circuits to generate stable high-frequency signals.
  • Tuners: Utilized in tuner circuits for selecting specific radio frequencies.

Features:

  • N-Channel Dual Gate MOSFET: Provides excellent gain and low noise characteristics.
  • High Transconductance: Offers high amplification efficiency.
  • Low Noise Figure: Minimizes unwanted noise in RF applications.
  • High Input Impedance: Ensures minimal loading of the signal source.
  • Excellent Linearity: Provides accurate signal reproduction with minimal distortion.

Benefits:

  • Improved Signal Reception: Enhances the sensitivity and range of RF receivers.
  • Enhanced Signal Clarity: Minimizes noise and distortion for clearer signal transmission and reception.
  • Increased Circuit Efficiency: Enables efficient amplification and frequency conversion.
  • Compact Design: Allows for smaller and more integrated RF circuit designs.

The 3SK223(M)-T2 is a high-performance dual-gate MOSFET ideal for use in a variety of RF applications. Its high gain, low noise, and excellent linearity make it a suitable choice for demanding applications requiring high signal fidelity. The '(M)-T2' suffix likely denotes specific packaging or electrical characteristic variations; refer to the datasheet for precise specifications. Key specifications include voltage ratings, current handling capacity, and operating frequency range. This transistor is typically used in VHF and UHF applications.

You May Also Be Interested in

Amd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess