EN
  • EN
  • DE

2SK2414-Z

Part No 2SK2414-Z
Manufacturer NEC
Catalog Hard To Find
Description SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1127282-2SK2414-Z
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2414-Z CAD Model

Description

The 2SK2414-Z is a silicon N-channel MOSFET from NEC, primarily designed for high-speed switching applications. This transistor is often used in power supplies, DC-DC converters, and other circuits where efficient power conversion and fast response times are critical. Its robust construction provides reliability in various operating conditions.

Applications:

  • Power Supplies: Used in switching power supplies for efficient voltage conversion.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in electronic devices.
  • Motor Control: Suitable for controlling small DC motors in various applications.
  • Inverters: Used in inverter circuits for converting DC voltage to AC voltage.
  • Lighting Systems: Integrated into electronic ballast circuits for fluorescent and LED lighting.

Features:

  • N-Channel MOSFET: Provides efficient current flow and switching capabilities.
  • High-Speed Switching: Designed for fast switching speeds, reducing power losses.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • Enhancement Mode: Simplifies gate drive requirements.

Benefits:

  • Improved Efficiency: Reduces power consumption in power conversion applications.
  • Faster Switching: Enables higher frequency operation and smaller component sizes.
  • Enhanced Reliability: Provides stable performance under various operating conditions.
  • Simplified Circuit Design: Requires minimal external components for easy integration.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, extending component lifespan.

Additional Details:

The 2SK2414-Z features a low gate charge, which contributes to its high-speed switching performance. It is typically available in a surface-mount package, facilitating automated assembly. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). These parameters should be carefully considered when selecting this component for a specific application. Always refer to the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,490+ $0.1940 $289.0600
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess