Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125133-2SC1654
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian 2SC1654 CAD Model

Description

The 2SC1654 is an NPN silicon epitaxial transistor manufactured by NEC. It is primarily designed for use in VHF (Very High Frequency) and UHF (Ultra High Frequency) amplifier applications. It's commonly found in television tuners, radio communication equipment, and other high-frequency circuits.

Applications:

  • VHF Amplifiers: Used as a low-noise amplifier in VHF receiver front-ends.
  • UHF Amplifiers: Employed in UHF tuner stages.
  • Oscillators: Can be utilized in high-frequency oscillator circuits.
  • Mixers: Used in mixer stages of communication equipment.

Features:

  • NPN Silicon Epitaxial Transistor: Provides good high-frequency performance.
  • Low Noise Figure: Minimizes noise for sensitive receiver applications.
  • High Gain: Offers substantial signal amplification.
  • High Transition Frequency (fT): Suitable for VHF/UHF operation.

Benefits:

  • Improved Receiver Sensitivity: Low noise contributes to better signal reception.
  • Enhanced Signal Amplification: High gain boosts weak signals effectively.
  • Stable High-Frequency Performance: Provides reliable operation in demanding high-frequency circuits.
  • Optimized for VHF/UHF Bands: Designed specifically for applications in these frequency ranges.

Additional Details:

Typical specifications for the 2SC1654 include a Collector-Emitter Breakdown Voltage (Vceo) of 20V, a Collector Current (Ic) of 30mA, and a Transition Frequency (fT) of 1.2 GHz. It's generally packaged in a small signal package. Designers should consult the official datasheet from NEC for detailed electrical characteristics, application notes, and recommended operating conditions. Proper datasheet consultation is essential for optimizing the transistor's performance and ensuring circuit reliability.

You May Also Be Interested in

Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0389 $64.9630
4,170+ $0.0310 $129.2700
6,250+ $0.0310 $193.7500
8,700+ $0.0298 $259.2600
11,365+ $0.0284 $322.7660
15,000+ $0.0259 $388.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 1670 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention