EN
  • EN
  • DE
  • IT

2SC1623-D-T1-A

Part No 2SC1623-D-T1-A
Manufacturer NEC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815207-2SC1623-D-T1-A
Ultra Librarian 3D Model Ultra Librarian 2SC1623-D-T1-A CAD Model

Description

The 2SC1623-D-T1-A is a silicon NPN epitaxial planar transistor manufactured by NEC. It is designed for low-noise amplifier applications and high-speed switching. This transistor is characterized by its high gain and low noise figure, making it suitable for sensitive signal amplification and high-frequency circuits.

Applications:

  • Low-noise amplifiers (LNAs)
  • High-frequency amplifiers
  • Oscillators
  • Mixers
  • Switching circuits

Features:

  • NPN epitaxial planar transistor
  • Low noise figure (NF = 1.8 dB typ. at f = 1 GHz)
  • High gain (hFE = 100-400 at VCE = 5V, IC = 1 mA)
  • High transition frequency (fT = 1.2 GHz typ.)
  • Small signal amplifier

Benefits:

  • Improved signal sensitivity in low-noise applications
  • Enhanced amplification performance at high frequencies
  • Stable oscillation performance
  • Reduced signal distortion
  • Efficient switching characteristics

Additional Details:

The 2SC1623-D-T1-A has a collector-emitter voltage (VCEO) of 25V, a collector-base voltage (VCBO) of 30V, and an emitter-base voltage (VEBO) of 3V. The collector current (IC) is rated at 50mA. The power dissipation (PC) is 200mW. It is typically available in a small surface-mount package. The operating junction temperature ranges from -55°C to +150°C.

This transistor is commonly used in applications where a low noise figure and high gain are critical. Its robust design and electrical characteristics make it a suitable choice for communication devices, measuring instruments, and other high-performance electronic devices.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess