The PLFC1260P-4R7A is a power inductor manufactured by NEC-TOKIN. This inductor is designed to be used in power supply and filtering circuits, with a focus on high efficiency and minimal electromagnetic interference. The '4R7' designation typically indicates an inductance value of 4.7µH.
Applications
- DC-DC converters
- Voltage regulators
- Power amplifiers
- Filtering circuits
- Point-of-Load (POL) converters
Features
- Low DC Resistance (DCR)
- Magnetically Shielded Construction
- High Current Handling Capability
- Excellent Temperature Stability
- Compact Size
Benefits
- High Efficiency Power Conversion
- Reduced Electromagnetic Interference (EMI)
- Stable Performance in Varying Conditions
- Space Saving Design
- Reliable Operation
Additional Details
The PLFC1260P-4R7A inductor is commonly used in various electronic devices to ensure stable power delivery and signal integrity. Its ferrite core contributes to its efficient performance, and its shielded design minimizes interference with other components. The inductor's physical dimensions are approximately 12.5mm x 12.5mm with a height of 6.0mm. The inductance value is 4.7uH. Its wide operating temperature range typically spans from -40°C to +125°C. This inductor is essential for the proper functioning of many power management systems.