The PLFC1260P-150A is a power inductor manufactured by NEC-TOKIN. This component is designed to provide efficient power conversion and filtering in various electronic circuits. It's characterized by its relatively large size, enabling it to handle higher current levels compared to smaller inductors.
Applications
- DC-DC converters in industrial equipment
- Power supplies for networking devices
- Voltage regulators in server systems
- Filtering circuits for high-power amplifiers
- Step-up and step-down converters in power management systems
Features
- High current handling capability
- Low DC resistance for minimal power loss
- Magnetically shielded to reduce electromagnetic interference (EMI)
- Excellent temperature stability
- Robust construction for reliable performance
Benefits
- Increased power efficiency due to low losses
- Reduced EMI allows for use in sensitive electronic environments
- Stable operation over a wide temperature range
- Improved reliability and longevity of the power circuit
- Effective filtering of unwanted noise and ripple
Additional Details
The PLFC1260P-150A inductor uses a ferrite core material to achieve high saturation current and low core loss. Its approximate dimensions are 12.5mm x 12.5mm with a height of 6.0mm. The inductance value is 15uH and is rated for a specific saturation current. The inductor is designed to operate efficiently within a temperature range of -40°C to +125°C. The magnetic shielding minimizes electromagnetic interference, which is a critical requirement in many electronic devices. This inductor plays a vital role in ensuring the stability and efficiency of power conversion circuits.