EN
  • EN
  • DE

NX2520SA-32.000M-STD-CSW-2

Part No NX2520SA-32.000M-STD-CSW-2
Manufacturer NDK
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082981-NX2520SA-32.000M-STD-CSW-2
Categories OEM Parts(M-N)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX2520SA-32.000M-STD-CSW-2 CAD Model

Description

The NDK NX2520SA-32.000M-STD-CSW-2 is a quartz crystal resonator. It is used as a frequency control component in electronic circuits, providing a stable and accurate reference frequency for microprocessors, oscillators, and communication devices. It operates at a frequency of 32.000 MHz.

Applications

  • Microcontrollers
  • Microprocessors
  • Real-time clocks (RTC)
  • Communication devices
  • Oscillators
  • Wireless modules
  • Consumer electronics

Features

  • Frequency: 32.000 MHz
  • Frequency Tolerance: Standard (STD)
  • Load Capacitance: CSW-2 (Specific Load Capacitance Value)
  • Package: 2.5 x 2.0 mm SMD (Surface Mount Device)
  • Operating Temperature Range: Typically -40°C to +85°C
  • Frequency Stability: High frequency stability over temperature

Benefits

  • Accurate Frequency: Provides a precise and stable frequency reference.
  • Small Size: Compact SMD package saves board space.
  • High Stability: Maintains stable frequency over temperature variations.
  • Reliable Performance: Offers reliable performance in various environmental conditions.
  • Easy Integration: Suitable for automated assembly processes.

Additional Details

The NX2520SA-32.000M-STD-CSW-2 is designed for surface mount technology (SMT) assembly. The 2.5 x 2.0 mm package size makes it suitable for high-density PCB designs. The crystal resonator is RoHS compliant, meeting environmental standards. Its stable frequency output is essential for reliable operation of electronic circuits. The specific load capacitance (CSW-2) must be considered when designing the oscillator circuit. The crystal's frequency tolerance and stability are critical parameters for applications requiring precise timing. It is commonly used in various electronic devices, including computers, mobile phones, and industrial equipment.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,149 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess