EN
  • EN
  • DE

NX2520SA-20.000000MHZ

Part No NX2520SA-20.000000MHZ
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 20.0000MHZ 10PF SMD / 20 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr NDK America, Inc.
Series NX2520SA
Package Tape & Reel
Type MHz Crystal
Frequency 20 MHz
Frequency Stability ±10ppm
Frequency Tolerance ±10ppm
Load Capacitance 10pF
ESR (Equivalent Series Resistance) 60 Ohms
Operating Mode Fundamental
Temperature Range - Operating -10°C ~ 60°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.026" (0.65mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0050
Other Names 644-1060-2,NX2520SA-20.000000MHZ-STD-CSW-2,644-1060-1,Q4509650,50157488,NX2520SA-20.000M-STD-CSW-2,NX2520SA20000000MHZ,644-1060-6
Standard Package 3,000
Win Source Part Number 995369-NX2520SA-20.000000MHZ
Ultra Librarian 3D Model Ultra Librarian NX2520SA-20.000000MHZ CAD Model

Description

The NX2520SA-20.000000MHZ is a crystal oscillator manufactured by NDK.

  • Type: Crystal Oscillator
  • Frequency: 20MHz
  • Popularity: Low
  • Package: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • ECCN: EAR99
  • MSL: 1 (Unlimited)

You May Also Be Interested in

ECS Inc.
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.7064
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ0: MINI SMD X
Need more? Email Us
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 8PF SMD
Need more? Email Us
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789
Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess