Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr NDK
Series NX3225SA
Package Tape & Reel
Type MHz Crystal
Frequency 24 MHz
Frequency Stability ±15ppm
Frequency Tolerance ±15ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 50 Ohms
Operating Mode Fundamental
Temperature Range - Operating -10°C ~ 75°C
Ratings -
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.024" (0.60mm)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Standard Package 3,000 pcs
Win Source Part Number 1383100-EXS00A-CS14522
Ultra Librarian 3D Model Ultra Librarian EXS00A-CS14522 CAD Model

Description

The NX3225SA is a 24 MHz crystal from NDK.

  • Series: EXS00A-CS14522
  • Application: Crystals, Oscillators, Resonators
  • Package: 4-SMD, No Lead
  • Packaging: Tape & Reel
  • Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
  • Height: 0.024" (0.60mm)
  • Frequency: 24 MHz
  • Frequency Stability: ±15ppm
  • Frequency Tolerance: ±15ppm
  • Mode: Fundamental
  • Load Capacitance: 8pF
  • Mounting Type: Surface Mount
  • Operating Temperature: -10°C to 75°C
  • ECCN: EAR99
  • REACH: Unaffected
  • Moisture Sensitivity Level: 1 (Unlimited)
  • Standard Package: 3,000 pcs

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 50.3100M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 50.3100M-TBGPA0
Seiko Epson Corporation
SG-8101CE 12.5000M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.5000M-TBGPA0
Seiko Epson Corporation
SG-8101CE 13.5130M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 13.5130M-TCHSA0
Seiko Epson Corporation
SG-8101CE 132.8120M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CE 132.8120M-TCHSA0
Seiko Epson Corporation
SG-8101CE 17.7345M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 17.7345M-TCHSA0
Seiko Epson Corporation
SG-8101CE 12.3750M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.3750M-TBGSA0
Seiko Epson Corporation
SG-8101CE 0.8192M-TCHPA0: OSC MH
Need more? Email Us
ECAD model for SG-8101CE 0.8192M-TCHPA0
Seiko Epson Corporation
SG-8101CE 12.9600M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.9600M-TCHPA0
Seiko Epson Corporation
SG-8101CA 49.3733M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 49.3733M-TBGSA0

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention