EN
  • EN
  • DE

PC87108AVHG

Part No PC87108AVHG
Manufacturer National Semiconductor (TI)
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description SERIAL I/O CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Features Timer/Counter
Number of Channels 8, OCTART
Protocol IRDA
Data Rate (Max) 4Mbps
Voltage - Supply 2.97V ~ 3.63V, 4.5V ~ 5.5V
With Auto Flow Control No
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269263-PC87108AVHG
Ultra Librarian 3D Model Ultra Librarian PC87108AVHG CAD Model

Description

The PC87108AVHG is an interface UART integrated circuit from National Semiconductor (TI).

  • Channels: 8
  • Protocol: OCTART
  • Maximum Data Rate: 4Mbps
  • Features: timer/counter and support for IRDA encoding/decoding
  • Voltage Range Vcc: 2.97V to 3.63V
  • Voltage Range Vdd: 4.5V to 5.5V
  • Mounting: surface mountable
  • Package: 80-LQFP
  • Package Size: 12x12mm
  • Status: active product

You May Also Be Interested in

UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
MaxLinear Inc
IC UART 2.90V - 5.5V 48TQFP / UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 48-TQFP (7x7)
Lowest to $4.8972
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess