EN
  • EN
  • DE

PAL16R6A2NC

Part No PAL16R6A2NC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083836-PAL16R6A2NC
Categories OEM Parts(O-R)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL16R6A2NC CAD Model

Description

The PAL16R6A2NC is a Programmable Array Logic (PAL) device manufactured by National Semiconductor (now Texas Instruments). This device is designed for implementing custom logic functions in a variety of digital systems. It offers a combination of AND and OR gates that can be programmed to perform specific Boolean operations, providing flexibility in circuit design and reducing the need for discrete logic components.

Applications

  • Address decoding in memory systems: The PAL16R6A2NC can be used to decode memory addresses, enabling the selection of specific memory locations.
  • Peripheral device controllers: It can implement control logic for peripheral devices, managing data transfer and device operation.
  • State machines: The device can be configured as a state machine, controlling the sequence of operations in a digital system.
  • Combinatorial logic functions: It is capable of implementing complex combinatorial logic functions, simplifying circuit design.
  • Data encryption and decryption: Suitable for implementing custom data encryption/decryption algorithms.

Features

  • Programmable AND array: Allows for the creation of custom logic functions based on user-defined programming.
  • Fixed OR array: Combines the outputs of the AND gates to generate the final output signals.
  • Registered outputs: Provides registered outputs for sequential logic applications, enhancing the device's functionality.
  • Input/Output pins: Configurable input/output pins allow for versatile usage in different applications.
  • High-speed operation: Offers fast propagation delays, enabling the device to operate in high-performance systems.

Benefits

  • Flexibility: Can be programmed to implement a wide range of logic functions, providing design flexibility.
  • Reduced component count: Integrates multiple logic gates into a single device, reducing the overall component count.
  • Simplified design: Simplifies circuit design by allowing complex logic functions to be implemented with a single device.
  • Improved performance: Offers high-speed operation, enabling faster system performance.
  • Cost-effective: Provides a cost-effective solution for implementing custom logic functions.

Technical Specifications

The PAL16R6A2NC operates within a supply voltage range of typically 5V. It features a propagation delay in the range of nanoseconds, depends on specific speed grade, making it suitable for high-speed applications. The device is available in a DIP (Dual In-Line Package). It typically includes 16 inputs and 6 registered outputs, with programmable AND terms. The exact power consumption depends on the operating frequency and load.

You May Also Be Interested in

TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Need more? Email Us
Microchip Technology
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Panjit
Need more? Email Us
Panjit
Need more? Email Us
World Produts Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess