EN
  • EN
  • DE

NSC858N-4I

Part No NSC858N-4I
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212380-NSC858N-4I
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NSC858N-4I CAD Model

Description

The NSC858N-4I is a UART (Universal Asynchronous Receiver/Transmitter) device manufactured by National Semiconductor, now part of Texas Instruments (TI). This UART is designed to provide a serial communication interface between a microcontroller or microprocessor and peripheral devices. It supports asynchronous data transmission and reception, making it suitable for a wide range of applications, including serial communication ports, modems, and embedded systems.

Applications

  • Serial communication ports for computers and embedded systems.
  • Modems for data transmission over telephone lines.
  • Embedded systems requiring serial communication with peripherals.
  • Industrial control systems for data logging and monitoring.
  • Point-of-sale (POS) terminals.

Features

  • Full-duplex asynchronous communication.
  • Programmable baud rate generator.
  • Transmit and receive buffers.
  • Parity generation and checking.
  • Automatic error detection.
  • Interrupt generation for transmit and receive events.
  • Low power consumption.

Benefits

  • Simplified serial communication interface.
  • Flexible baud rate selection for compatibility with various devices.
  • Reduced CPU overhead with interrupt-driven operation.
  • Improved data integrity with parity checking and error detection.
  • Lower power consumption, suitable for battery-powered applications.

Additional Details

The NSC858N-4I supports a variety of baud rates and data formats, allowing for flexible communication with different types of serial devices. It includes built-in transmit and receive buffers to minimize CPU intervention during data transfer. The device also features parity generation and checking to ensure data integrity. It is typically packaged in a DIP (Dual In-line Package) for easy integration into existing systems. The UART's interrupt capabilities allow the host microcontroller to perform other tasks while waiting for data to be transmitted or received, improving overall system efficiency. Its robust error detection features contribute to reliable data communication in noisy environments.

You May Also Be Interested in

PLX
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
SII Semiconductor Corporation
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess