EN
  • EN
  • DE

MM74HC73M

Part No MM74HC73M
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079314-MM74HC73M
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74HC73M CAD Model

Description

The MM74HC73M is a dual JK flip-flop with separate clock, reset, and set inputs. It is part of the 74HC series of high-speed CMOS logic devices, offering significantly improved speed performance compared to standard CMOS logic circuits while maintaining the low power consumption characteristic of CMOS. This device is suitable for a wide range of digital applications requiring bistable elements.

Applications:

  • Shift registers
  • Counters
  • Control circuits
  • Memory storage
  • Frequency dividers

Features:

  • High Speed: tpd = 13ns (typ.) at VCC = 5V
  • Low Power Dissipation: ICC = 4μA (max.) at TA = 25°C
  • High Noise Immunity: VNIH = VNIL = 28 % VCC (min.)
  • Output Drive Capability: 10 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 4 mA (min.)
  • Balanced Propagation Delays: tPLH ≈ tPHL
  • Wide Operating Voltage Range: VCC = 2V to 6V
  • Pin and Function Compatible with 74LS73

Benefits:

  • Increased system speed due to high-speed operation.
  • Reduced power consumption, making it suitable for battery-powered applications.
  • Improved noise immunity for reliable operation in noisy environments.
  • Direct compatibility with LSTTL devices simplifies system integration.
  • Simplified design due to balanced propagation delays.
  • Flexible operating voltage range allows use in diverse applications.

Additional Details:

The MM74HC73M consists of two independent JK flip-flops. Each flip-flop has individual J, K, clock, direct reset (RD), and direct set (SD) inputs. The device triggers on the negative-going transition of the clock pulse. The reset and set inputs are active-LOW asynchronous inputs, meaning they override the clock and data inputs. The device is supplied in a 14-lead SOIC package.

Technical Specifications:

  • Supply Voltage: 2V to 6V
  • Operating Temperature: -40°C to +85°C
  • Input High Voltage: 1.5V (min)
  • Input Low Voltage: 0.5V (max)
  • Output High Current: -4mA
  • Output Low Current: 4mA

You May Also Be Interested in

Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess