EN
  • EN
  • DE

MM74C948J

Part No MM74C948J
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010609-MM74C948J
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74C948J CAD Model

Description

The MM74C948J is a CMOS digital voltmeter subsystem manufactured by National Semiconductor, now a part of Texas Instruments (TI). This integrated circuit is designed for use in digital voltmeter applications, providing all the necessary functions for converting an analog input voltage into a digital display output. It's a complete subsystem designed to minimize external components and simplify the design process.

Applications

  • Digital Voltmeters: The core component in digital voltmeter circuits.
  • Panel Meters: Used to display voltage readings on instrument panels.
  • Analog-to-Digital Conversion: Provides a complete A/D conversion solution for various applications.
  • Test Equipment: Integrates into various test and measurement instruments.
  • Instrumentation: Used in industrial and scientific instrumentation systems.

Features

  • Complete Digital Voltmeter Subsystem: Contains all necessary functions for voltage measurement and display.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • BCD Output: Provides a Binary Coded Decimal output for easy display interfacing.
  • Overrange Indication: Indicates when the input voltage exceeds the measurement range.
  • Auto-Zeroing: Compensates for offset errors for improved accuracy.
  • Low Input Bias Current: Minimizes loading of the input signal.

Benefits

  • Simplified Design: Reduces the need for external components, simplifying the design process.
  • Low Power Consumption: CMOS technology minimizes power consumption, extending battery life in portable applications.
  • Accurate Voltage Measurement: Auto-zeroing and low input bias current ensure accurate readings.
  • Easy Display Interface: BCD output simplifies interfacing with digital displays.
  • Reliable Operation: Designed for stable and reliable performance in demanding environments.

Additional Details

The MM74C948J typically requires a stable reference voltage for accurate conversion. The integration time can be adjusted to optimize noise performance and conversion speed. The device includes internal clock generation circuitry, though an external clock can also be used for synchronization. The output is typically multiplexed to drive a multi-digit display. Detailed specifications regarding input voltage range, resolution, and accuracy can be found in the product datasheet provided by Texas Instruments. Proper power supply decoupling and grounding are essential to minimize noise and ensure accurate measurements. The device is usually housed in a DIP (Dual In-line Package) for easy breadboarding and prototyping.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Intel
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess