EN
  • EN
  • DE

MM58274N

Part No MM58274N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997633-MM58274N
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM58274N CAD Model

Description

The MM58274N is a low-power real-time clock (RTC) integrated circuit manufactured by National Semiconductor (now Texas Instruments). It provides accurate timekeeping and calendar functions, making it suitable for applications requiring precise time tracking, such as data loggers, industrial controllers, and embedded systems.

Applications:

  • Data Loggers: Time-stamps data for accurate record-keeping.
  • Industrial Controllers: Provides time-based control in industrial automation systems.
  • Embedded Systems: Integrates timekeeping functionality into embedded devices.
  • Electronic Calendars: Used in electronic calendars and personal organizers.
  • Alarm Clocks: Provides timekeeping for alarm clock applications.
  • Metering Devices: Time-stamps energy consumption in metering devices.

Features:

  • Accurate Timekeeping: Provides accurate timekeeping with minimal drift.
  • Calendar Functions: Includes calendar functions for date and day-of-week tracking.
  • Low Power Consumption: Consumes minimal power for extended battery life.
  • Serial Interface: Communicates with microcontrollers via a serial interface.
  • Programmable Alarm: Offers a programmable alarm for time-based events.
  • Battery Backup: Supports battery backup for continuous timekeeping during power outages.

Benefits:

  • Precise Time Tracking: Accurate timekeeping ensures reliable time-stamping and scheduling.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Easy Integration: Serial interface simplifies integration with microcontrollers.
  • Flexible Alarm Functionality: Programmable alarm enables time-based event triggering.
  • Continuous Timekeeping: Battery backup ensures continuous timekeeping during power outages.

Additional Details:

The MM58274N is available in a DIP (Dual In-line Package) and typically operates at a supply voltage of 3V. It communicates with a microcontroller via a simple serial interface, such as SPI or I2C. The RTC features a built-in oscillator and requires an external crystal for accurate timekeeping. It also supports various interrupt outputs for alarm and periodic time events. The data sheet provides detailed information on interfacing, configuration, and timing characteristics.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5202 $64.5606
7+ $17.6576 $123.6032
11+ $17.1059 $188.1649
14+ $16.5541 $231.7574
19+ $16.0023 $304.0437
25+ $14.3469 $358.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess