EN
  • EN
  • DE

AD7512DISD/883B

Part No AD7512DISD/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042982-AD7512DISD/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7512DISD/883B CAD Model

Description

Product Overview: AD7512DISD/883B from Analog Devices Inc.

The AD7512DISD/883B is a high-performance, precision analog switch developed by Analog Devices Inc., a leader in the manufacture of integrated circuits for analog and mixed-signal processing. This product is designed to deliver reliable performance in a variety of demanding applications, including military, aerospace, and other systems where robustness and precision are critical.

Key Features

  • Dual SPDT Switch: The AD7512 features a dual single-pole double-throw (SPDT) configuration, which allows for flexible signal routing and switching between two different signal paths.
  • 883B Series: As part of the 883B series, this device complies with stringent military specifications, ensuring performance under harsh conditions and extreme temperatures.
  • High Precision: The switch is designed to offer high precision with low charge injection and low ON resistance, maintaining signal integrity and minimizing distortion.
  • Wide Operating Range: With a broad operating voltage range, the AD7512DISD/883B can accommodate various power supply specifications, making it versatile for different system designs.

Applications

The AD7512DISD/883B is suitable for a range of high-reliability applications, including:

  • Military and Defense Systems
  • Aerospace Electronics
  • Precision Test and Measurement Equipment
  • Communication Systems
  • Professional Audio and Video Equipment

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The AD7512DISD/883B undergoes rigorous testing and quality assurance processes to ensure it meets the requirements of the most critical systems. With its robust design and proven performance, the AD7512DISD/883B is an excellent choice for engineers and designers seeking a reliable analog switch solution.

Technical Specifications

Parameter Value
Configuration Dual SPDT
Series 883B
Operating Voltage Range Specified by Manufacturer
Temperature Range Military Grade

You May Also Be Interested in

Generic
Need more? Email Us
Intel
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess