EN
  • EN
  • DE

LMZ12001TZE-ADJ

Part No LMZ12001TZE-ADJ
Manufacturer National Semiconductor (TI)
Catalog Power Supplies Board Mount DCDC Converters
Description 1A SIMPLE SWITCHER® Power Module with 20V Maximum Input Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1202518-LMZ12001TZE-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ12001TZE-ADJ CAD Model

Description

The LMZ12001TZE-ADJ is a SIMPLE SWITCHER® power module from Texas Instruments (formerly National Semiconductor). It's a highly integrated step-down DC-DC converter capable of delivering up to 1A of output current. Its ease of use and high efficiency make it suitable for a wide range of applications.

Applications

  • Point-of-Load Regulation: Provides efficient and accurate voltage regulation for various electronic components.
  • FPGA and Microprocessor Power: Powers FPGAs, microprocessors, and other digital ICs requiring stable voltage.
  • Industrial Control Systems: Used in industrial control systems for powering sensors, actuators, and other control devices.
  • Portable Equipment: Suitable for battery-powered equipment needing efficient power conversion.
  • Medical Devices: Employed in medical devices for reliable and stable power delivery.

Features

  • Integrated Inductor: Includes an integrated inductor, reducing the number of external components required.
  • Adjustable Output Voltage: Offers adjustable output voltage, providing flexibility in system design.
  • High Efficiency: Operates with high efficiency, minimizing power losses and heat generation.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent damage from overheating.
  • Overcurrent Protection: Features overcurrent protection to protect the module and load from damage.

Benefits

  • Simplified Design: Integrated inductor simplifies circuit design and reduces component count.
  • Flexible Operation: Adjustable output voltage allows for versatile system design.
  • Energy Efficiency: High efficiency minimizes power losses and extends battery life.
  • Overheating Protection: Thermal shutdown protection prevents damage to the module.
  • Load Protection: Overcurrent protection protects the load from damage due to excessive current.

Additional Details

The LMZ12001TZE-ADJ is designed for ease of use and high performance. Its integrated inductor and adjustable output voltage simplify circuit design and provide flexibility in system configuration. The module's high efficiency and robust protection features make it an ideal choice for a wide range of applications requiring reliable and efficient power conversion. The device can operate with an input voltage range of 6V to 20V and provides excellent line and load regulation.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8913 $59.3478
13+ $8.1160 $105.5080
20+ $7.8624 $157.2480
27+ $7.6087 $205.4349
34+ $7.3551 $250.0734
46+ $6.5942 $303.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess