EN
  • EN
  • DE

LMX2542LQ

Part No LMX2542LQ
Manufacturer National Semiconductor (TI)
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case QFN
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
RoHS State Request Verification
Win Source Part Number 754304-LMX2542LQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2542LQ CAD Model

Description

The LMX2542LQ is a high-performance frequency synthesizer manufactured by Texas Instruments (formerly National Semiconductor). It is designed to generate high-frequency signals with excellent phase noise performance. This makes it suitable for applications requiring precise and stable frequency sources.

Applications:

  • Wireless Communication Systems: Used in cellular base stations, microwave radios, and satellite communication systems.
  • Test and Measurement Equipment: Integrated into signal generators, spectrum analyzers, and other high-precision instruments.
  • Clock Generation: Employed in high-speed data converters, network servers, and other applications requiring low-jitter clocks.
  • Radar Systems: Used in radar transceivers and signal processing units.
  • Medical Imaging: Integrated into MRI and other medical imaging equipment.

Features:

  • Wide Frequency Range: Supports a broad range of output frequencies, typically spanning from hundreds of MHz to several GHz.
  • Low Phase Noise: Delivers exceptionally low phase noise performance, ensuring signal integrity and stability.
  • Integrated Voltage Controlled Oscillator (VCO): Includes an integrated VCO to simplify design and reduce external component count.
  • Fractional-N Synthesizer: Uses a fractional-N architecture to achieve fine frequency resolution.
  • Programmable Output Power: Allows adjustment of the output power level to optimize signal strength.
  • Digital Lock Detect: Provides a digital lock detect output signal indicating when the synthesizer is locked to the desired frequency.
  • SPI Interface: Configured and controlled via a standard SPI serial interface.
  • Power-Down Mode: Supports a power-down mode to minimize power consumption when not in use.

Benefits:

  • High Performance: Provides superior frequency synthesis performance for demanding applications.
  • Simplified Design: The integrated VCO and fractional-N architecture simplify design and reduce component count.
  • Flexibility: Offers a wide frequency range and programmable output power to meet diverse application requirements.
  • Low Power Consumption: Supports a power-down mode to minimize energy consumption.
  • Reliability: Designed for high reliability and stability in demanding environments.

Additional Details:

The LMX2542LQ typically requires an external reference clock for operation. Its fractional-N architecture allows for precise frequency control, and its integrated VCO eliminates the need for external VCO components, simplifying the design process. The specific frequency range and performance characteristics vary depending on the particular variant and operating conditions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess