EN
  • EN
  • DE

LMX2364SLEX

Part No LMX2364SLEX
Manufacturer National Semiconductor (TI)
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 2.6 GHz PLLatinum Fractional RF Frequency Synthesizer with 850 MHz Integer IF Frequency Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1202417-LMX2364SLEX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2364SLEX CAD Model

Description

The National Semiconductor (TI) LMX2364SLEX is a high-performance frequency synthesizer designed for use in wireless communication systems. This synthesizer integrates a phase-locked loop (PLL) and a dual-modulus prescaler, providing precise frequency generation for local oscillator (LO) applications in cellular phones, cordless phones, and other wireless devices. It is designed to offer low phase noise and high frequency accuracy.

Applications

  • Cellular Phones: Used as a local oscillator (LO) for frequency generation in cellular phone transceivers.
  • Cordless Phones: Employed in cordless phones for precise frequency synthesis.
  • Wireless Communication Systems: Utilized in various wireless communication devices, such as wireless LANs and Bluetooth devices.
  • Satellite Communication Systems: Integrated into satellite communication equipment for frequency conversion and signal generation.
  • Test and Measurement Equipment: Used in signal generators and frequency counters for precise frequency synthesis.

Features

  • High-Frequency Operation: Supports high-frequency operation for various wireless communication standards.
  • Low Phase Noise: Provides low phase noise performance for improved signal quality.
  • Dual-Modulus Prescaler: Includes a dual-modulus prescaler for versatile frequency division.
  • Phase-Locked Loop (PLL): Integrates a PLL for precise frequency locking.
  • Serial Interface: Controlled via a serial interface for easy configuration and control.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.

Benefits

  • Precise Frequency Synthesis: Enables accurate and stable frequency generation for wireless communication systems.
  • Low Noise Performance: Minimizes noise in generated signals, improving signal quality.
  • Easy Configuration: Controlled via a serial interface for simple and flexible configuration.
  • Energy Efficiency: Reduces power consumption, making it suitable for battery-powered applications.
  • Versatile Application: Suitable for a wide range of wireless communication applications.

Technical Specifications

The LMX2364SLEX operates at supply voltages typically between 2.7V and 5.5V. It features a serial interface for easy programming and control. The PLL typically offers low phase noise, improving signal quality in wireless applications. The dual-modulus prescaler allows for versatile frequency division. This frequency synthesizer is often used in applications requiring precise and stable frequency generation, such as cellular phones, cordless phones, and wireless data communication systems. The package is typically TSSOP.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess