EN
  • EN
  • DE

LMX2352TMX

Part No LMX2352TMX
Manufacturer National Semiconductor (TI)
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 746816-LMX2352TMX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2352TMX CAD Model

Description

The LMX2352TMX is a high-performance frequency synthesizer from National Semiconductor, now Texas Instruments (TI). It is designed for use in wireless communication systems, providing accurate and stable frequency generation for local oscillators and other frequency-sensitive circuits. This synthesizer is known for its low phase noise, fast settling time, and versatile features.

Applications:

  • Wireless LAN (WLAN)
  • Cellular Phones
  • Cordless Phones
  • Wireless Data Communication
  • Satellite Communication

Features:

  • Operating Frequency: Up to 2.5 GHz
  • Low Phase Noise: Excellent phase noise performance for clear signal transmission.
  • Fast Settling Time: Quick frequency locking for fast channel switching.
  • Programmable Charge Pump Current: Allows for optimizing loop filter design.
  • Power-Down Mode: Reduces power consumption when not in use.
  • Serial Interface: SPI-compatible serial interface for easy programming.
  • Supply Voltage: Single 2.7V to 5.5V supply voltage.

Benefits:

  • Improved Signal Quality: Low phase noise ensures clear and stable signal transmission.
  • Fast Channel Switching: Fast settling time enables quick channel selection in wireless systems.
  • Design Flexibility: Programmable features allow for optimizing performance for specific applications.
  • Low Power Consumption: Power-down mode reduces energy consumption, extending battery life in portable devices.
  • Easy Integration: SPI interface simplifies programming and control.

Additional Details:

The LMX2352TMX operates at frequencies up to 2.5 GHz and features a programmable charge pump current, which allows for fine-tuning the loop filter characteristics. The fast settling time enables rapid frequency locking, which is crucial for applications requiring fast channel switching. The device is controlled via an SPI-compatible serial interface, making it easy to program and configure using a microcontroller or processor. The LMX2352TMX is often used with an external Voltage Controlled Oscillator (VCO) to generate the desired output frequency. It also includes a power-down mode to minimize power consumption when the synthesizer is not actively generating a frequency. Refer to the official Texas Instruments datasheet for detailed specifications, recommended operating conditions, and application guidelines. Proper loop filter design is critical to achieving optimal phase noise performance and settling time. The device's robust design and high performance make it a popular choice for a wide range of wireless communication systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess