EN
  • EN
  • DE

LM7805KC

Part No LM7805KC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024682-LM7805KC
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM7805KC CAD Model

Description

The LM7805KC is a three-terminal positive voltage regulator manufactured by National Semiconductor (now Texas Instruments). This regulator is designed to provide a fixed 5V output voltage with a minimum of external components. It is widely used in various electronic circuits to provide a stable and regulated power supply.

Applications:

  • Power Supplies: Provides a regulated 5V output for various electronic devices.
  • Microcontroller Power: Used to provide a stable power supply for microcontrollers.
  • Logic Circuits Power: Supplies a regulated 5V to TTL and CMOS logic circuits.
  • Battery Chargers: Used in battery chargers to provide a stable charging voltage.
  • Embedded Systems: Provides a regulated power supply in embedded systems.

Features:

  • Fixed 5V Output: Provides a fixed output voltage of 5V.
  • Internal Thermal Overload Protection: Includes thermal overload protection to prevent damage from overheating.
  • Short-Circuit Current Limiting: Includes short-circuit current limiting to protect the regulator and the load.
  • Safe-Area Compensation: Provides safe-area compensation for improved reliability.
  • TO-220 Package: Available in a through-hole TO-220 package for easy mounting and heatsinking.
  • Requires Minimal External Components: Requires only a few external components for operation.

Benefits:

  • Stable Voltage Regulation: Provides a stable and regulated 5V output.
  • Overload Protection: Protects the regulator and the load from overloads and short circuits.
  • Easy to Use: Simple to use and integrate into existing circuits.
  • Cost-Effective Solution: A cost-effective solution for providing a regulated 5V power supply.
  • Wide Availability: Widely available from various electronic component distributors.

Technical Specifications: The LM7805KC has specific voltage, current, and temperature ratings. Key parameters include Input Voltage (VI), Output Voltage (VO), Output Current (IO), and Power Dissipation (PD). Consult the manufacturer's datasheet for detailed specifications, including minimum and maximum ratings, thermal characteristics, and package dimensions. Heat sinking may be required for higher output currents.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lowpower
Lowest to $0.0405
Lite-On Inc.
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lumileds
Lowest to $1.6320

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess