EN
  • EN
  • DE

LM6032IMX

Part No LM6032IMX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070182-LM6032IMX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM6032IMX CAD Model

Description

The LM6032IMX is a dual low power, low noise operational amplifier (op-amp) from National Semiconductor, now Texas Instruments (TI). It's designed for applications requiring high precision and minimal power consumption.

Applications

  • Portable instrumentation: Battery-powered devices requiring low power consumption.
  • Sensor signal conditioning: Amplifying and filtering signals from sensors.
  • Audio preamplifiers: Amplifying audio signals with low noise.
  • Active filters: Implementing filter circuits for signal processing.
  • Data acquisition systems: Converting analog signals to digital format.

Features

  • Low power consumption: Minimizes battery drain in portable applications.
  • Low noise: Provides clean signal amplification with minimal added noise.
  • Wide supply voltage range: Operates from a variety of power supplies.
  • Rail-to-rail output: Maximizes dynamic range for improved signal handling.
  • High gain-bandwidth product: Offers good performance at higher frequencies.

Benefits

  • Extended battery life: Low power consumption prolongs the operational life of battery-powered devices.
  • Improved signal quality: Low noise amplification ensures accurate signal processing.
  • Versatile application: Wide supply voltage range allows for use in various circuits.
  • Increased signal range: Rail-to-rail output maximizes signal handling capability.
  • Enhanced performance: High gain-bandwidth product provides excellent signal amplification.

Additional Details

The LM6032IMX dual op-amp is a versatile component designed for precision signal processing in low-power applications. Its rail-to-rail output swing ensures a large dynamic range, and its low noise characteristics make it suitable for amplifying sensitive signals. The device's wide supply voltage range allows it to operate in various circuits, and its low power consumption makes it ideal for battery-powered instruments. It is typically available in surface-mount packages. For comprehensive specifications, including input bias current, offset voltage, and temperature ratings, refer to the official datasheet from Texas Instruments.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0772
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
KEC
Lowest to $0.0658
ON Semiconductor
Lowest to $0.1379
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess