EN
  • EN
  • DE

LM565CH

Part No LM565CH
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014045-LM565CH
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM565CH CAD Model

Description

The LM565CH is a Phase-Locked Loop (PLL) integrated circuit manufactured by National Semiconductor (now Texas Instruments). It is designed for general-purpose frequency synthesis, FM demodulation, and various other applications requiring a stable and adjustable frequency source.

Applications

  • FM Demodulation
  • Frequency Synthesis
  • Tone Decoding
  • FSK (Frequency-Shift Keying) Demodulation
  • Motor Speed Control

Features

  • Wide Operating Voltage Range: Operates over a wide range of supply voltages, typically from 5V to 24V, providing flexibility in various applications.
  • Adjustable Center Frequency: The center frequency can be adjusted using external components, allowing for precise frequency control.
  • High Stability: Provides a stable and reliable frequency output, ensuring consistent performance.
  • Low Drift: Exhibits low frequency drift over temperature, maintaining accuracy in varying environmental conditions.
  • Excellent Linearity: Offers excellent linearity in FM demodulation applications, ensuring minimal distortion of the demodulated signal.
  • TTL/DTL Compatibility: Compatible with TTL and DTL logic levels, simplifying integration into digital systems.

Benefits

  • Versatile Frequency Source: Can be used in a variety of applications requiring a stable and adjustable frequency source.
  • Precise Frequency Control: Adjustable center frequency allows for precise frequency control, meeting specific application requirements.
  • Reliable Performance: High stability and low drift ensure consistent and reliable performance over time and temperature.
  • Minimal Distortion: Excellent linearity in FM demodulation applications ensures minimal distortion of the demodulated signal.
  • Easy Integration: TTL/DTL compatibility simplifies integration into digital systems.

Additional Details

The LM565CH typically comes in an 8-pin DIP (Dual Inline Package). The center frequency, lock range, and capture range can be adjusted using external resistors and capacitors. It's essential to refer to the Texas Instruments (formerly National Semiconductor) datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability. Proper decoupling and grounding are crucial for minimizing noise and ensuring stable operation. The free-running frequency is determined by an external resistor and capacitor.

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
ON Semiconductor
Lowest to $0.1379
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Samsung
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
KIWI
Lowest to $0.0839
Lowpower
Lowest to $0.0643
KEC
Lowest to $0.0658

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess