EN
  • EN
  • DE

LM4130CIM5-4.1

Part No LM4130CIM5-4.1
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199785-LM4130CIM5-4.1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4130CIM5-4.1 CAD Model

Description

The LM4130CIM5-4.1 is a precision voltage reference manufactured by Texas Instruments (TI), formerly National Semiconductor. This device provides a stable and accurate output voltage of 4.1V, making it suitable for a wide range of applications that require a reliable voltage source. Its low temperature coefficient and high accuracy ensure consistent performance across varying operating conditions.

Applications

  • Data Acquisition Systems
  • Precision Instruments
  • Battery Management Systems
  • Industrial Control Systems
  • ATE (Automated Test Equipment)

Features

  • High Initial Accuracy
  • Low Temperature Coefficient
  • Low Dropout Voltage
  • Low Supply Current
  • Small Package Size (SOT-23-5)

Benefits

  • Improved accuracy in measurement circuits
  • Stable performance over temperature variations
  • Extended battery life in portable applications
  • Reduced board space requirements
  • Simplified system design

Additional Details

The LM4130CIM5-4.1 is designed to provide a highly stable 4.1V output voltage, which is crucial for accurate and reliable operation in precision applications. Its low temperature coefficient minimizes the drift in output voltage due to temperature changes, ensuring consistent performance. The device operates with a low supply current, making it suitable for battery-powered applications where energy efficiency is paramount. The SOT-23-5 package allows for easy integration into compact electronic devices.

This voltage reference is ideal for use in systems where precise voltage regulation is required, such as data converters, instrumentation, and control systems. Its robust design and high accuracy make it a reliable choice for demanding applications.

Key Specifications:

  • Output Voltage: 4.1V
  • Initial Accuracy: ±0.1%
  • Temperature Coefficient: 20 ppm/°C (maximum)
  • Supply Voltage Range: 4.3V to 12V
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess