EN
  • EN
  • DE

LM3965EMP-ADJ

Part No LM3965EMP-ADJ
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070060-LM3965EMP-ADJ
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM3965EMP-ADJ CAD Model

Description

The LM3965EMP-ADJ is an adjustable micropower voltage reference from Texas Instruments (formerly National Semiconductor). It is designed for precision voltage regulation in a variety of applications, offering low power consumption and excellent stability. This device is part of a family of voltage references known for their accuracy and ease of use. The adjustable output voltage allows for flexibility in system design.

Applications

  • Portable instrumentation: Used where low power consumption is critical.
  • Data acquisition systems: Provides a stable reference voltage for accurate measurements.
  • Battery-powered devices: Ideal for extending battery life due to its micropower operation.
  • Industrial control systems: Offers a reliable reference for control loops and monitoring.
  • Medical devices: Ensures accurate voltage regulation in sensitive medical equipment.

Features

  • Adjustable output voltage: The output voltage can be adjusted using external resistors, providing design flexibility.
  • Micropower operation: Consumes very little power, making it suitable for battery-powered applications.
  • Low temperature coefficient: Maintains a stable output voltage over a wide temperature range.
  • Excellent line and load regulation: Provides a consistent output voltage despite variations in input voltage and load current.
  • Small package: Available in a small package, saving board space.

Benefits

  • Improved accuracy: Provides a precise voltage reference, leading to more accurate measurements and control.
  • Reduced power consumption: Extends battery life and reduces heat dissipation.
  • Increased system stability: Maintains a stable output voltage, improving the overall reliability of the system.
  • Design flexibility: The adjustable output voltage allows for customization to specific application requirements.
  • Cost-effective solution: Offers a high-performance voltage reference at a competitive price.

Additional Details

The LM3965EMP-ADJ typically operates with an input voltage range of 2.7V to 11V. The output voltage can be adjusted to a specific value using external resistors. The device exhibits a low temperature coefficient, typically less than 20 ppm/°C, ensuring stable performance across a wide range of operating temperatures. The package is typically a small SOT-23 or similar, allowing for high-density board layouts.

This voltage reference is an essential component in applications requiring accurate and stable voltage regulation with minimal power consumption. Its adjustable output and robust performance characteristics make it a versatile choice for a wide range of electronic systems.

You May Also Be Interested in

KEC
Lowest to $0.0658
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0382
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $1.6320
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lowpower
Lowest to $0.0772

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess