EN
  • EN
  • DE

LM308AMX

Part No LM308AMX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 1
RoHS Non-Compliant
Win Source Part Number 1069970-LM308AMX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM308AMX CAD Model

Description

The LM308AMX is a precision operational amplifier manufactured by National Semiconductor (now Texas Instruments). It's designed for applications requiring high accuracy, low input bias current, and low input offset voltage. This makes it suitable for precision instrumentation, data acquisition systems, and other applications where minimizing errors is critical.

Applications:

  • Precision Instrumentation: Used in instruments such as multimeters, calibrators, and signal generators.
  • Data Acquisition Systems: Amplifies and conditions analog signals for accurate digital conversion.
  • pH Meters: Precisely amplifies the small signals generated by pH electrodes.
  • Strain Gauge Amplifiers: Amplifies the small signals from strain gauges for accurate measurement of force and pressure.
  • Thermocouple Amplifiers: Accurately amplifies the voltage generated by thermocouples to measure temperature.

Features:

  • Low Input Bias Current: Minimizes errors due to current flowing into the input terminals.
  • Low Input Offset Voltage: Reduces errors due to voltage differences between the input terminals.
  • High Open-Loop Gain: Provides significant amplification of the differential input signal.
  • Internal Compensation: Simplifies circuit design by eliminating the need for external compensation components.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Short Circuit Protection: Protects the amplifier from damage due to short circuits at the output.

Benefits:

  • High Accuracy: Low input bias current and low input offset voltage minimize errors in precision applications.
  • Stable Performance: Internal compensation ensures stable operation over a wide range of conditions.
  • Simplified Circuit Design: Internal compensation reduces the number of external components needed.
  • Versatile Signal Processing: Can be used in a wide range of analog signal processing applications.
  • Improved System Performance: High gain and low noise contribute to overall system performance improvements.

Additional Details:

The LM308AMX typically requires external resistors for setting the gain and providing bias. Consult the datasheet for specific component values and circuit configurations. The device is often available in surface-mount packages. It is crucial to check the datasheet for the supply voltage range, input voltage range, and output current capability to ensure proper operation and prevent damage to the amplifier. The datasheet will provide information on power dissipation and thermal considerations.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lowpower
Lowest to $0.0405
Lumileds
Lowest to $2.6115
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess