EN
  • EN
  • DE

LM2937-5

Part No LM2937-5
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069941-LM2937-5
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2937-5 CAD Model

Description

The LM2937-5 is a 500mA low dropout voltage regulator designed for applications requiring a stable and regulated 5V output. It is part of the LM2937 series, known for its low dropout voltage, which allows it to operate with a small difference between the input and output voltage. This makes it suitable for battery-powered systems and other applications where input voltage may vary.

Applications

  • Battery-Powered Systems: Ideal for portable devices requiring stable voltage from a battery source.
  • Post Regulation for Switching Supplies: Can be used to reduce ripple and noise in switching power supplies.
  • Microprocessor Power Supplies: Provides a stable 5V supply for microprocessors and microcontrollers.
  • Automotive Electronics: Suitable for automotive applications requiring a regulated 5V power supply.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • 500mA Output Current: Capable of providing up to 500mA of output current.
  • Short Circuit Protection: Protects the regulator from damage due to output short circuits.
  • Thermal Overload Protection: Shuts down the regulator to prevent overheating and damage.
  • Reverse Battery Protection: Provides protection against reverse battery connections (with external components).
  • Low Quiescent Current: Minimizes current consumption when the regulator is in standby mode.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Improved System Reliability: Protection features prevent damage from electrical faults and overheating.
  • Simplified Design: Reduces the need for external components, simplifying circuit design.
  • Stable Voltage Output: Provides a consistent 5V output, ensuring stable operation of connected devices.

The LM2937-5 low dropout regulator offers a combination of performance and protection features for various applications. Its low dropout voltage is particularly advantageous in battery-powered systems, while its protection features enhance system reliability. This regulator provides a stable and regulated 5V output, making it suitable for powering sensitive electronic components. The integrated protection mechanisms safeguard the regulator and connected circuitry from potential electrical hazards, making it a robust and reliable choice.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lowpower
Lowest to $0.0405
Samsung
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0772
Leshan Radio
Lowest to $0.0382
ON Semiconductor
Lowest to $0.1379

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess