EN
  • EN
  • DE

LM2673LDX-5.0

Part No LM2673LDX-5.0
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069890-LM2673LDX-5.0
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2673LDX-5.0 CAD Model

Description

The LM2673LDX-5.0 is a step-down voltage regulator from Texas Instruments (formerly National Semiconductor), designed for efficient power conversion in various electronic applications. It is a monolithic integrated circuit capable of delivering up to 3A of output current with excellent line and load regulation. This particular variant provides a fixed 5.0V output.

Applications:

  • Simple High-Efficiency Step-Down Regulator
  • On-Card Switching Regulators
  • Positive to Negative Converter
  • LCD Monitor Power Supplies
  • Battery Chargers

Features:

  • 3.3V, 5V, 12V, and Adjustable Output Versions
  • Adjustable Version Output Voltage Range, 1.23V to 37V ±4%
  • Guaranteed 3.0A Output Current Capability
  • Wide Input Voltage Range, 8V to 40V
  • Requires Only a Minimal Number of External Components
  • Fixed Frequency 260 kHz Internal Oscillator
  • TTL Shutdown Capability
  • Low Power Standby Mode, IQ Typical
  • High Efficiency
  • Uses Readily Available Standard Inductors
  • Thermal Shutdown and Current Limit Protection

Benefits:

  • High Efficiency: The device's high efficiency minimizes power losses, reducing heat dissipation and extending battery life in portable applications.
  • Simplified Design: The need for only a minimal number of external components simplifies the design process and reduces the overall cost.
  • Stable and Reliable Output: The LM2673LDX-5.0 provides a stable and regulated 5.0V output, ensuring proper operation of connected devices.
  • Protection Features: Thermal shutdown and current limit protection safeguard the device and connected components from damage due to over-temperature or over-current conditions.
  • Wide Input Voltage Range: Operates with input voltages from 8V to 40V, making it suitable for a variety of applications.

Additional Details:

The LM2673LDX-5.0 utilizes a fixed-frequency PWM (Pulse Width Modulation) control scheme for efficient voltage conversion. It incorporates internal compensation to minimize the number of external components required. The device is available in a TO-263 package, designed for efficient heat dissipation. The 260kHz switching frequency allows for the use of smaller inductor and capacitor values, further reducing the overall size and cost of the power supply. The TTL shutdown capability provides a convenient way to disable the regulator and reduce power consumption when it is not needed.

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Chilisin
Lowest to $0.0517

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess