EN
  • EN
  • DE

LM193J/883Q

Part No LM193J/883Q
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description Comparator Dual ±18V/36V 8-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009060-LM193J/883Q
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM193J/883Q CAD Model

Description

The LM193J/883Q is a dual differential comparator designed for use in demanding applications. Manufactured by National Semiconductor (now Texas Instruments), this comparator is built to meet stringent military specifications, indicated by the '/883Q' designation, ensuring high reliability and performance across a wide temperature range.

Applications:

  • Precision Voltage Detection: Used in circuits requiring accurate comparison of two voltage levels.
  • Threshold Detection: Implemented in systems to detect specific voltage thresholds.
  • Oscillators: Employed in oscillator circuits to generate stable waveforms.
  • Zero-Crossing Detectors: Utilized to identify the point where a signal crosses zero volts.
  • Analog-to-Digital Conversion: Can be used in basic A/D conversion circuits.
  • Military and Aerospace Applications: Due to its /883Q rating, it's suitable for harsh environments and high-reliability systems.

Features:

  • Dual Comparator: Contains two independent comparators in a single package.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Wide Supply Voltage Range: Functions reliably across a broad range of supply voltages.
  • Low Input Bias Current: Minimizes errors due to input current.
  • Low Input Offset Voltage: Ensures accurate comparison by reducing voltage differences between inputs.
  • High Voltage Gain: Provides a large output swing for small input voltage differences.
  • Military Temperature Range: Specified for operation over a wide temperature range (-55°C to +125°C).
  • /883Q Screening: Meets stringent military standards for quality and reliability.

Benefits:

  • High Reliability: The /883Q designation guarantees performance in harsh environments.
  • Versatile Applications: Suitable for a wide range of comparator applications.
  • Simplified Circuit Design: Dual comparator in a single package reduces component count.
  • Accurate Voltage Comparison: Low offset voltage ensures precise detection of voltage levels.
  • Stable Performance: Operates reliably over a wide temperature and voltage range.

The LM193J/883Q is typically available in a ceramic DIP package. Its wide operating temperature range and military-grade screening make it an ideal choice for demanding applications where reliability is paramount. It is a mature and well-characterized component, with readily available datasheets and application notes.

You May Also Be Interested in

Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
ON Semiconductor
Lowest to $0.1379
Lumileds
Lowest to $1.6320
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0772

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess