EN
  • EN
  • DE

LM101AJ/883Q

Part No LM101AJ/883Q
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description LM101AJ/883Q Ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025508-LM101AJ/883Q
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM101AJ/883Q CAD Model

Description

The LM101AJ/883Q is a precision operational amplifier (op-amp) manufactured by National Semiconductor, now a part of Texas Instruments (TI). This op-amp is designed for high-performance applications requiring excellent stability, accuracy, and versatility. The /883Q designation indicates that it is processed to meet military specifications, ensuring reliable operation in harsh environments.

Applications:

  • Precision Instrumentation
  • Military and Aerospace Systems
  • Data Acquisition Systems
  • Analog Signal Processing
  • High-Accuracy Amplifiers

Features:

  • High Open-Loop Gain
  • Low Input Bias Current
  • Low Input Offset Voltage
  • Internal Frequency Compensation
  • Short-Circuit Protection
  • Military Temperature Range

Benefits:

  • Accurate Signal Amplification
  • Stable Performance over Temperature
  • Reduced Errors in Precision Circuits
  • Simplified Circuit Design
  • Reliable Operation in Harsh Environments

Additional Details:

The LM101AJ/883Q op-amp offers a high open-loop gain, typically around 88 dB, which allows for precise signal amplification. Its low input bias current and input offset voltage minimize errors in precision circuits. The internal frequency compensation ensures stable operation without the need for external compensation components, simplifying circuit design. The short-circuit protection feature prevents damage to the op-amp in the event of output shorts. The /883Q processing ensures that the op-amp meets the stringent requirements of military specifications, including operation over a wide temperature range (-55°C to +125°C) and resistance to environmental stresses. This op-amp is commonly used in instrumentation amplifiers, data acquisition systems, and other high-accuracy analog circuits. It is typically available in a hermetically sealed metal can package (TO-99), which provides excellent protection against environmental factors. The device can operate from a wide range of supply voltages, typically ±5V to ±18V.

This precision op-amp is a workhorse for high-reliability and high-performance applications due to its stability and accuracy.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
Chilisin
Lowest to $0.0517
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
KIWI
Lowest to $0.0839
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess