EN
  • EN
  • DE

LF441/NS

Part No LF441/NS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995082-LF441/NS
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF441/NS CAD Model

Description

The LF441/NS is a JFET-input operational amplifier manufactured by National Semiconductor, now part of Texas Instruments (TI). This op-amp is designed for applications requiring low input bias current, high input impedance, and low noise. It’s suitable for precision instrumentation, audio amplification, and other high-performance analog circuits.

Applications

  • Precision Instrumentation: Used in sensitive measurement circuits such as pH meters, temperature sensors, and strain gauges.
  • Audio Amplification: Employed in preamplifiers, microphone amplifiers, and audio processing equipment.
  • Data Acquisition Systems: Integrated into data acquisition boards for amplifying and buffering analog signals.
  • Active Filters: Utilized in active filter circuits for signal conditioning and noise reduction.
  • Sample-and-Hold Circuits: Applied in sample-and-hold circuits for capturing and storing analog voltage levels.

Features

  • Low Input Bias Current: Offers very low input bias current, minimizing errors in high-impedance circuits.
  • High Input Impedance: Provides high input impedance, preventing signal loading and maintaining accuracy.
  • Low Noise: Designed for low-noise operation, ensuring high signal-to-noise ratio in sensitive applications.
  • Wide Bandwidth: Features a wide bandwidth, enabling high-frequency signal processing.
  • Low Total Harmonic Distortion: Minimizes distortion in audio amplification circuits.

Benefits

  • Accurate Signal Measurement: Low input bias current and high input impedance ensure accurate signal measurement.
  • High-Quality Audio Amplification: Low noise and low distortion provide high-fidelity audio performance.
  • Versatile Performance: Suitable for a wide range of analog applications requiring precision and low noise.
  • Simplified Circuit Design: Stable operation and easy compensation simplify circuit design.
  • Reliable Operation: Designed for stable and reliable operation in various environments.

Technical Specifications: The LF441/NS has a typical input bias current of 30 pA. It features a high input impedance of 10^12 Ohms. The open-loop voltage gain is typically 100 dB. The bandwidth is typically 1 MHz. The slew rate is 4V/µs. It operates on a dual power supply voltage ranging from ±3.5V to ±18V. Refer to the official Texas Instruments datasheet for detailed specifications and performance characteristics.

In summary, the LF441/NS op-amp from Texas Instruments is a high-performance, low-noise amplifier suitable for a wide range of precision instrumentation, audio amplification, and data acquisition applications, offering accurate signal measurement and reliable operation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
KIWI
Lowest to $0.0839
Lowpower
Lowest to $0.0643
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Lowest to $0.0382
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess