EN
  • EN
  • DE

LF13333D

Part No LF13333D
Manufacturer National Semiconductor (TI)
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NO/NCX2 250OHM 16CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 2
On-State Resistance (Max) 250Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm (Typ)
Voltage - Supply, Single (V+) 36V
Switch Time (Ton, Toff) (Max) 500ns, 90ns
Channel Capacitance (CS(off), CD(off)) 4pF, 3pF
Crosstalk -65dB @ 1MHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 178718-LF13333D
Ultra Librarian 3D Model Ultra Librarian LF13333D CAD Model

Description

The LF13333D is an analog switch, multiplexer, and demultiplexer integrated circuit (IC) used in interface applications.

  • Package: bulk package with one piece.
  • Switch circuits: two switch circuits with SPST-NO/NC configuration.
  • Maximum on-state resistance: 250Ω.
  • Channel-to-channel matching: 5Ω.
  • Supply voltage: single supply voltage of 36V.
  • Status: active product from National Semiconductor (TI).

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess