EN
  • EN
  • DE

INS8080AN

Part No INS8080AN
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (F - I)
Description IC, 8 Bit, 40 PIN, Plstic, DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031654-INS8080AN
Categories OEM Parts(F-I)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian INS8080AN CAD Model

Description

The INS8080AN is an 8-bit parallel central processing unit (CPU) created by National Semiconductor (later acquired by Texas Instruments). It's a microprocessor that was influential in the early days of personal computing, though not as widely adopted as the Intel 8080. The INS8080AN is designed to execute instructions and perform arithmetic and logical operations based on program code.

Applications:

  • Early personal computers: Used in some of the pioneering personal computers during the late 1970s and early 1980s.
  • Industrial control systems: Implemented in various industrial automation and control applications.
  • Embedded systems: Utilized as the core processor in embedded systems for specific tasks.
  • Educational purposes: Used in educational settings to teach computer architecture and programming concepts.
  • Arcade games: Found in some early arcade game machines.

Features:

  • 8-bit data bus: Processes data in 8-bit chunks.
  • 16-bit address bus: Addresses up to 64KB of memory.
  • Parallel architecture: Operates with parallel data transfer for faster processing.
  • Multiple registers: Includes general-purpose registers for data storage and manipulation.
  • Interrupt handling: Supports interrupt handling for responsive system control.

Benefits:

  • Versatile processing capability: Capable of executing a wide range of instructions for various applications.
  • Memory addressing: Can access a significant amount of memory for program and data storage.
  • Parallel data transfer: Enables faster processing compared to serial architectures.
  • Flexible register set: Provides ample registers for efficient data manipulation.
  • Responsive control: Interrupt handling allows for quick response to external events.

Additional Details:

The INS8080AN requires external components such as memory chips, clock generators, and I/O devices to function as a complete system. It operates with a single-phase clock signal. The instruction set includes arithmetic, logical, data transfer, and control instructions. Programming is typically done in assembly language. Though largely obsolete in modern systems, it remains relevant for historical and educational purposes, demonstrating the foundational principles of microprocessor design.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess