EN
  • EN
  • DE

DS10CP152TMA

Part No DS10CP152TMA
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 1.5 Gbps 2X2 LVDS Crosspoint Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1168680-DS10CP152TMA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS10CP152TMA CAD Model

Description

The DS10CP152TMA is a high-performance, two-channel LVDS (Low Voltage Differential Signaling) repeater from Texas Instruments (formerly National Semiconductor). Designed to extend the transmission distance and improve signal integrity of high-speed LVDS data streams, this device is crucial for maintaining reliable communication across backplanes, cables, and other interconnects. The DS10CP152TMA operates with data rates up to 1.5 Gbps, making it suitable for various applications requiring high bandwidth and signal fidelity.

Applications:

  • Backplane Interconnects: Extends the reach and improves signal quality in backplane architectures.
  • Cable Extension: Compensates for signal degradation in long cable runs.
  • Video Distribution: Supports high-resolution video signals in professional video systems.
  • Data Acquisition Systems: Enhances signal integrity in high-speed data acquisition setups.
  • Storage Area Networks (SAN): Improves the reliability of data transmission in SAN environments.

Features:

  • Data Rate: Supports data rates up to 1.5 Gbps.
  • Signal Conditioning: Provides equalization and pre-emphasis to compensate for channel losses and ISI (Inter-Symbol Interference).
  • LVDS Compatibility: Complies with the LVDS standard for high-speed differential signaling.
  • Low Power Consumption: Designed for efficient power usage in demanding applications.
  • Adjustable Equalization: Allows for fine-tuning of signal conditioning to optimize performance for different channel characteristics.
  • Integrated Termination: Includes integrated termination resistors to minimize external components and simplify board layout.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Transmission Distance: The DS10CP152TMA enables reliable data transmission over longer distances by compensating for signal losses.
  • Improved Signal Integrity: By reducing ISI and other forms of signal degradation, this repeater ensures high-quality data transmission.
  • Increased System Performance: The high data rate support allows for faster and more efficient data transfer, improving overall system performance.
  • Simplified Design: The integrated features and small package size simplify board layout and reduce the number of external components required.
  • Enhanced Reliability: The robust signal conditioning capabilities ensure reliable operation even in challenging environments.

Additional Details:

The DS10CP152TMA operates from a single 3.3V power supply and features integrated termination resistors, further simplifying system design. The adjustable equalization settings allow users to optimize the device's performance for specific cable types and lengths. The device is commonly used in applications such as servers, storage systems, and video distribution networks where signal integrity and transmission distance are critical.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8725 $62.9800
18+ $6.4588 $116.2584
28+ $6.2578 $175.2184
39+ $6.0557 $236.1723
50+ $5.8535 $292.6750
67+ $5.2483 $351.6361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess