The DM54367J is a monolithic Hex Buffer/Driver with 3-STATE Outputs, part of the 54/74 series of TTL (Transistor-Transistor Logic) integrated circuits, initially manufactured by National Semiconductor (now Texas Instruments). These buffer/drivers are designed to increase the driving capability of digital signals and are commonly used in memory addressing and data bus interfacing.
Applications:
- Memory Addressing
- Data Bus Buffering
- Line Driving
- Logic Level Conversion
- General-Purpose Buffering/Driving
Features:
- Hex Buffer/Driver Configuration
- 3-STATE Outputs (High, Low, High-Impedance)
- High Output Drive Capability
- TTL Logic Family
- Wide Operating Temperature Range
Benefits:
- Enhances the signal strength for reliable data transmission
- Allows multiple devices to share a common data bus with minimal loading
- Facilitates logic level translation between different systems
- Versatile for various buffering and driving applications
Technical Specifications:
The DM54367J operates with a supply voltage (VCC) of 5V. It features a typical propagation delay of around 10ns. The 3-STATE outputs allow for isolating devices when not active. The device is available in a 16-pin ceramic DIP (Dual In-line Package). It is designed to operate over the full military temperature range of -55°C to +125°C.