EN
  • EN
  • DE

DM5407

Part No DM5407
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Hex Buffers with High Voltage Open-Collector Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1167803-DM5407
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM5407 CAD Model

Description

The DM5407 is a hex non-inverting buffer/driver with open-collector outputs, manufactured by National Semiconductor (now Texas Instruments). It is part of the 54/74 series of TTL logic gates designed for a wide range of digital applications where high output drive capability is needed.

Applications:

  • Bus Drivers: Used to drive signals on a data bus, providing sufficient current to overcome the capacitance of the bus.
  • Lamp Drivers: Employed to drive indicator lamps or LEDs.
  • Relay Drivers: Used to control relays by providing the necessary current to energize the relay coil.
  • Line Drivers: Applied to drive signals over long lines, ensuring signal integrity and preventing signal degradation.
  • Logic Level Translation: Can be used for logic level translation between different voltage levels.

Features:

  • Hex Buffer/Driver: Contains six independent non-inverting buffers/drivers in a single package.
  • Open-Collector Outputs: Provides open-collector outputs, allowing for wired-OR logic and flexible voltage level adaptation.
  • High Output Current: Offers high output current capability, enabling the driving of multiple loads or devices.
  • Wide Operating Voltage Range: Operates over a wide voltage range compatible with standard TTL logic levels.
  • High Noise Immunity: Designed for high noise immunity, ensuring reliable operation in noisy environments.

Benefits:

  • Increased Drive Capability: Provides increased drive capability for driving high-capacitance loads and long lines.
  • Flexible Logic Design: Open-collector outputs allow for flexible logic design and wired-OR logic implementation.
  • Simplified Interface: Simplifies interfacing with different voltage levels and devices.
  • Enhanced System Reliability: High noise immunity ensures reliable operation in noisy environments.
  • Reduced Component Count: Hex configuration reduces component count and board space.

The DM5407 is typically packaged in a 14-pin DIP or flatpack package. The DM54 prefix indicates that it is designed for the military temperature range (-55°C to +125°C). Key electrical parameters include a maximum supply voltage of 5.5V, a typical propagation delay of 7ns, and a maximum output current of 40mA. Because of the open-collector output, an external pull-up resistor is required for proper operation. Refer to the manufacturer’s datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess