EN
  • EN
  • DE

COP8ACC528N8CQJ

Part No COP8ACC528N8CQJ
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 28
RoHS Non-Compliant
Win Source Part Number 1000143-COP8ACC528N8CQJ
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian COP8ACC528N8CQJ CAD Model

Description

The COP8ACC528N8CQJ is a microcontroller from National Semiconductor, now part of Texas Instruments (TI). It belongs to the COP8 family of microcontrollers, known for their cost-effectiveness and integration of various peripherals, making them suitable for a wide range of embedded applications. This particular variant features a specific configuration of memory, I/O, and on-chip peripherals tailored for control-oriented tasks.

Applications

  • Motor control: This microcontroller is well-suited for controlling small DC motors, stepper motors, and other types of electric motors commonly found in consumer appliances, industrial equipment, and robotics.
  • Appliance control: Due to its integrated peripherals and low power consumption, the COP8ACC528N8CQJ can be used in various household appliances, such as washing machines, refrigerators, and ovens, to manage timers, sensors, and user interfaces.
  • Industrial automation: The microcontroller's real-time capabilities and robust I/O interfaces make it suitable for basic automation tasks in industrial settings, such as controlling sensors, actuators, and simple machinery.
  • Security systems: The device can be utilized in basic security systems for tasks like alarm monitoring, access control, and sensor data processing.
  • Consumer electronics: This microcontroller can be implemented in various consumer electronics devices, including remote controls, toys, and simple electronic games, to manage user inputs, display outputs, and other functionalities.

Features

  • 8-bit architecture: Utilizes an 8-bit central processing unit (CPU) core that offers a balance of performance and cost-effectiveness for control applications.
  • On-chip memory: Includes a specific amount of Flash memory for program storage and RAM for data storage. The exact memory sizes depend on the specific configuration.
  • I/O ports: Provides multiple general-purpose input/output (GPIO) pins that can be configured for various functions, such as digital input, digital output, and interrupt handling.
  • Timers/Counters: Features one or more timers/counters that can be used for timing events, generating PWM signals, and counting external pulses.
  • Serial communication interfaces: May include serial communication interfaces such as UART, SPI, or I2C for communicating with other devices or peripherals.
  • Analog-to-digital converter (ADC): May include an ADC for converting analog signals from sensors into digital values for processing by the microcontroller.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered applications or energy-sensitive devices.

Benefits

  • Cost-effective solution: The COP8 family is known for its competitive pricing, making it a suitable choice for cost-sensitive applications.
  • Integrated peripherals: The on-chip peripherals reduce the need for external components, simplifying the design and reducing the overall system cost.
  • Flexibility and scalability: The COP8 family offers a range of devices with different memory sizes, I/O configurations, and peripherals, allowing designers to select a device that best fits their specific application requirements.
  • Ease of programming: TI provides development tools and resources to simplify the programming and debugging of COP8 microcontrollers.
  • Wide operating voltage range: The microcontroller can operate over a wide voltage range, making it suitable for various power supply configurations.

Additional Details

The specific technical specifications of the COP8ACC528N8CQJ, such as the exact memory sizes, I/O pin count, and operating voltage range, can be found in the device datasheet provided by Texas Instruments. The device is typically available in surface-mount packages for easy integration into printed circuit boards (PCBs). It is commonly used in applications where a balance of performance, cost, and integration is required. Designers should consult the datasheet for detailed information on the device's features, electrical characteristics, and application recommendations.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess