EN
  • EN
  • DE

CD4017BMJ

Part No CD4017BMJ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Decade Counter/Divider with 10 Decoded Outputs, Divide-by-8 Counter/Divider with 8 Decoded Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1159585-CD4017BMJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4017BMJ CAD Model

Description

The CD4017BMJ is a decade counter/divider manufactured by National Semiconductor (now Texas Instruments). It is a CMOS integrated circuit commonly used in a wide variety of digital electronics applications. This versatile chip provides sequential outputs based on a clock input, making it suitable for tasks such as sequencing, timing, and control.

Applications

  • Sequential lighting: Driving a series of LEDs in a specific order for decorative lighting or visual indicators.
  • Digital clocks: Generating timing signals for digital clock circuits.
  • Timers and counters: Implementing timing functions and counting events.
  • Game circuits: Controlling game logic and display elements.
  • Industrial control: Sequencing operations in automated systems.

Features

  • Decade counter: Provides ten sequential outputs.
  • CMOS technology: Offers low power consumption and high noise immunity.
  • Fully static operation: Allows the clock to be stopped without losing data.
  • Carry-out output: Enables cascading multiple CD4017 devices for larger count values.
  • Reset input: Allows the counter to be reset to its initial state.
  • Clock enable input: Provides control over the clock signal.

Benefits

  • Versatile functionality: Can be used in a wide range of applications.
  • Easy to use: Requires minimal external components for basic operation.
  • Low power consumption: Suitable for battery-powered applications.
  • High reliability: Provides stable and consistent performance.
  • Cost-effective: An inexpensive solution for implementing sequential logic.

The CD4017BMJ advances its output sequence on the rising edge of the clock signal. Each output goes high in turn, while all other outputs remain low. A carry-out signal is provided to cascade multiple devices. The reset input allows the counter to be initialized to its starting state, and the clock enable input provides control over the counting process. The device operates over a wide voltage range, typically from 3V to 15V. It is commonly packaged in a 16-pin DIP (Dual In-line Package) or surface-mount package. Careful consideration of the timing requirements and voltage levels is essential for successful implementation. The CD4017 is a fundamental building block in many digital circuits, providing a simple and effective way to implement sequential logic functions. Its robust design and ease of use have made it a popular choice for both hobbyists and professional engineers. Applications extend from simple sequencing tasks to complex control systems where timing and order of operations are crucial.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess