EN
  • EN
  • DE

ADC10030CIVTX

Part No ADC10030CIVTX
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170725-ADC10030CIVTX
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC10030CIVTX CAD Model

Description

The ADC10030CIVTX is a high-speed, low-power 10-bit analog-to-digital converter (ADC) manufactured by National Semiconductor, which is now part of Texas Instruments (TI). This ADC is designed for applications requiring high-resolution conversion and fast sampling rates, making it suitable for various data acquisition and signal processing systems.

Applications:

  • Data Acquisition Systems
  • Medical Imaging
  • Digital Signal Processing
  • ATE (Automatic Test Equipment)
  • High-Speed Instrumentation

Features:

  • 10-bit resolution: Provides accurate conversion of analog signals.
  • High Sampling Rate: Enables capturing rapidly changing signals.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient systems.
  • Internal Reference: Simplifies the design and reduces external component count.
  • Parallel Output: Allows for easy interface with digital systems.

Benefits:

  • Accurate Signal Conversion: Ensures precise representation of analog signals in digital form.
  • Fast Data Acquisition: Enables real-time processing and analysis of signals.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Simplified System Design: Internal reference reduces the need for external components, saving board space and cost.
  • Easy Integration: Parallel output facilitates straightforward interface with microprocessors and digital logic.

Additional Details:

The ADC10030CIVTX typically operates from a single power supply and includes features such as internal sample-and-hold circuitry. It is often available in a compact package suitable for surface mount technology, allowing for efficient use of board space. The device's performance is generally characterized by its signal-to-noise ratio (SNR), total harmonic distortion (THD), and differential nonlinearity (DNL). These parameters ensure the quality and accuracy of the converted digital signal.

You May Also Be Interested in

Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Fuji Electric
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess