EN
  • EN
  • DE

74S109PC

Part No 74S109PC
Manufacturer National Semiconductor (TI)
Catalog Logic - Flip Flops
Description J-K FLIP-FLOP / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Base Product Number 74S109
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908326-74S109PC
Ultra Librarian 3D Model Ultra Librarian 74S109PC CAD Model

Description

The 74S109PC is a dual JK positive edge-triggered flip-flop manufactured by National Semiconductor, now part of Texas Instruments (TI). This device belongs to the 74S series, which features Schottky transistor logic for high-speed operation. The flip-flop is a fundamental building block in digital electronics, used for data storage, frequency division, and various other sequential logic applications.

Applications:

  • Shift Registers: Used to store and shift data serially.
  • Counters: Implements various types of counters, such as ripple counters and synchronous counters.
  • Frequency Dividers: Divides the input frequency by a factor of two.
  • Control Circuits: Provides timing and control signals for digital systems.
  • Memory Elements: Used as basic storage cells in memory systems.

Features:

  • Dual Flip-Flop: Contains two independent JK flip-flops in a single package.
  • Positive Edge-Triggered: Data is clocked into the flip-flop on the rising edge of the clock signal.
  • Set and Clear Inputs: Asynchronous set and clear inputs override the clock and data inputs.
  • High Speed Operation: Schottky transistor logic ensures fast switching speeds.
  • High Fan-Out Capability: Can drive a large number of other logic gates.

Benefits:

  • Versatile Functionality: JK flip-flops can implement a wide range of digital logic functions.
  • High Speed Performance: Schottky logic enables fast and efficient operation.
  • Simplified Circuit Design: Dual flip-flop configuration reduces component count.
  • Flexible Control: Asynchronous set and clear inputs provide independent control.

Additional Details:

The 74S109PC features a positive edge-triggered clock input, meaning that the data is transferred to the output only on the rising edge of the clock signal. The JK inputs allow for versatile operation. When both J and K are low, the output remains unchanged. When J is low and K is high, the output is reset (Q becomes low). When J is high and K is low, the output is set (Q becomes high). When both J and K are high, the output toggles (changes state) with each clock pulse. The asynchronous set (SD) and clear (CD) inputs allow for direct control of the flip-flop, overriding the clock and data inputs. A low level on SD sets the Q output high, while a low level on CD clears the Q output low. The device is available in a DIP (Dual Inline Package). Its high-speed characteristics and versatile functionality make it suitable for a wide range of digital applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess