EN
  • EN
  • DE

74F2241PC

Part No 74F2241PC
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195807-74F2241PC
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F2241PC CAD Model

Description

The 74F2241PC is an octal buffer/line driver with 3-STATE outputs from National Semiconductor (now Texas Instruments). It is part of the 74F (Fast) series of TTL logic devices, designed for high-speed performance in digital systems. This device is suitable for a wide range of applications requiring buffered outputs and controlled signal propagation.

Applications

  • Memory address drivers
  • Clock drivers
  • Line transceivers
  • High-speed data transmission
  • Backplane driving

Features

  • High-speed operation: Typically, propagation delay is around 5ns.
  • 3-STATE outputs: Allows for connection to a bus without loading it when disabled.
  • Low power consumption: Characteristic of the 74F family, offering a balance between speed and power.
  • High output drive capability: Can drive multiple loads.
  • Wide operating voltage range: Typically 4.5V to 5.5V.

Benefits

  • Improved system performance: High-speed operation reduces delays in digital circuits.
  • Increased system flexibility: 3-STATE outputs allow multiple devices to share a common bus.
  • Reduced power consumption: Low power requirements lead to more efficient designs.
  • Enhanced signal integrity: High output drive capability ensures reliable signal transmission.
  • Simplified system design: The octal configuration simplifies interfacing with microprocessors and memory.

Additional Details

The 74F2241PC comes in a DIP (Dual In-line Package). The device features eight independent buffer/line driver circuits. Each buffer has a 3-STATE output, which can be enabled or disabled via an output enable (OE) input. When the OE input is high, the output is in a high-impedance state, effectively disconnecting the buffer from the bus. When OE is low, the output is enabled, and the buffer passes the input signal to the output. It operates over a temperature range of 0°C to +70°C.

You May Also Be Interested in

Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Oupiin
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention