EN
  • EN
  • DE

NT6TL128M32AQ-G1

Part No NT6TL128M32AQ-G1
Manufacturer NANYA
Catalog DDR
Description LPDDR2-800 128Mx32 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943262-NT6TL128M32AQ-G1
Series *
Ultra Librarian 3D Model Ultra Librarian NT6TL128M32AQ-G1 CAD Model

Description

The NT6TL128M32AQ-G1 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This memory module is designed to offer a balance of performance and power efficiency, making it suitable for a variety of computing applications. It adheres to the DDR3 standard, ensuring broad compatibility with supporting systems.

Applications

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Networking Devices
  • Industrial Control Systems

Features

  • DDR3 Technology: Based on DDR3 architecture, offering improved data transfer rates compared to previous generations.
  • 128M x 32 Organization: Provides a memory capacity of 128 Megabytes organized as 32 bits wide.
  • High Bandwidth: Delivers high memory bandwidth, enabling quick data access and boosting system performance.
  • Low Latency: Designed for low-latency operation, minimizing delays in data retrieval for improved responsiveness.
  • Compatibility: Compliant with JEDEC standards, ensuring compatibility with a wide range of systems and motherboards.
  • Low Power Consumption: Operates at a lower voltage, contributing to energy efficiency and reduced heat generation.

Benefits

  • Enhanced System Performance: Enables faster data processing and improved overall system performance due to its high bandwidth and low latency.
  • Efficient Multitasking: Supports efficient multitasking, allowing users to run multiple applications simultaneously without significant performance degradation.
  • Improved User Experience: Reduces delays in data retrieval, resulting in a more responsive and seamless user experience.
  • Energy Savings: Lower power consumption contributes to longer battery life in portable devices and reduced energy costs in desktop environments.
  • Reliable Operation: Designed and manufactured to high-quality standards, ensuring reliable and stable operation.

Additional Details

The NT6TL128M32AQ-G1 module typically operates at a voltage of 1.5V, aligning with the DDR3 standard. It is designed with an industry-standard package for simplified installation and compatibility. The module's specifications also include specific timings and refresh rates that are optimized for performance and stability. The use of quality components and rigorous testing ensures its reliability and longevity.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 559 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess