EN
  • EN
  • DE

NT6DM16M32BC-T1I

Part No NT6DM16M32BC-T1I
Manufacturer NANYA
Catalog DDR
Description LPDDR 16Mx32 400MHz FBGA Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943679-NT6DM16M32BC-T1I
Series *
Ultra Librarian 3D Model Ultra Librarian NT6DM16M32BC-T1I CAD Model

Description

The NT6DM16M32BC-T1I is a Double Data Rate (DDR) SDRAM component manufactured by NANYA. It is designed for various applications requiring synchronous dynamic random-access memory, including embedded systems, networking devices, and consumer electronics. This memory chip offers a balance of performance and cost-effectiveness.

Applications:

  • Embedded systems
  • Networking equipment (routers, switches, modems)
  • Consumer electronics (set-top boxes, DVD players)
  • Industrial control systems
  • Printers and other peripherals

Features:

  • Capacity: 16 Meg x 32
  • DDR Technology: Utilizes DDR architecture for increased bandwidth compared to single data rate SDRAM.
  • Data Rate: (Specific data rate to be confirmed via datasheet; potentially DDR 400 depending on the '-T1I' indicator.)
  • Interface: High-speed data interface for efficient communication with the memory controller.
  • Low Power Consumption: Designed for relatively low power operation.
  • Package: Offered in various packages, such as TSOP (Thin Small Outline Package).
  • Clock Frequency: Operates at a specific clock frequency, determining the speed of memory operations.

Benefits:

  • Improved System Performance: DDR technology provides higher data transfer rates, enhancing system responsiveness.
  • Cost-Effective Solution: Nanya is a reputable manufacturer offering competitive pricing.
  • Suitable for Embedded Applications: Its specifications make it well-suited for embedded systems requiring reliable memory.
  • Wide Availability: DDR SDRAM is a widely available and supported memory technology.

Additional Details:

The NT6DM16M32BC-T1I DDR SDRAM operates at a specific voltage level (typically 2.5V) and requires a compatible memory controller. Timing parameters, including CAS latency (CL), RAS-to-CAS delay (tRCD), and RAS precharge time (tRP), are crucial for proper operation. The '-T1I' suffix may indicate specific temperature grade, speed bin, or packaging details. Refer to the official NANYA datasheet for precise timing specifications, power consumption figures, and operating conditions.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $33.9668
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess