EN
  • EN
  • DE

NT6AP512T32AV-J1I

Part No NT6AP512T32AV-J1I
Manufacturer NANYA
Catalog DRAM
Description LPDDR4X-4267 512Mx32 (16Gb) Ind.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447133-NT6AP512T32AV-J1I
Manufacturer NANYA
Ultra Librarian 3D Model Ultra Librarian NT6AP512T32AV-J1I CAD Model

Description

The NT6AP512T32AV-J1I by Nanya is a cutting-edge LPDDR4X DRAM module tailored for applications that demand high-speed memory with efficient power consumption. This component provides a memory capacity of 512Mx32, amounting to 16Gb, and operates at the high frequency of LPDDR4X-4267. The inclusion of the 'Ind.' designation highlights its suitability for industrial applications, indicating enhanced durability and an expanded temperature range to withstand harsh operational conditions. This product is part of the LPDDR4 family, which boasts improved data rates and power efficiency over previous generations. Nanya's NT6AP512T32AV-J1I is ideal for designers and engineers focusing on compact, powerful computing devices such as portable electronics, IoT gadgets, and advanced automotive systems, offering a balance of performance, power, and reliability.

You May Also Be Interested in

Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 200 MHz, Industrial Temp
Need more? Email Us
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 143MHz
Lowest to $58.2090
Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 133MHZ, Commercial Temp
Need more? Email Us
Micron Technology Inc.
SD 16Mx16 133MHz FBGA Ind. Grade
Lowest to $91.4286
Alliance Memory, Inc.
DDR1, 64Mb, 4M x 16 200 MHz, Industrial Temp(A)
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 256K x 16 4M
Need more? Email Us
Alliance Memory, Inc.
SDRAM Mobile LPDDR2 32 M x 32 32 bit
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 512 k x 8 4Mbit
Need more? Email Us
Microchip Technology
SRAM 1024K 1.8V SPI SERIAL SRAM SQI EXT
Lowest to $3.9730

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess