The NT5TU32M16AG-37B is a DDR3 SDRAM memory chip manufactured by Nanya Technology. It is designed to provide high-speed and efficient memory access for a variety of computing applications.
Applications
- Desktop PCs
- Laptop PCs
- Servers
- Networking Devices
- Embedded Systems
Features
- 32M x 16 memory organization
- DDR3 SDRAM Technology
- High Bandwidth Data Transfer
- Low Power Consumption
- 8 Internal Banks
- Double Data Rate Architecture
- Differential Data Strobe
- Internal Calibration
- Lead-Free construction
Benefits
- Improved system performance and faster application loading.
- Reduced energy consumption, extending battery life and lowering operating costs.
- Enhanced system stability through internal calibration.
- Wide compatibility with various computing platforms.
- Environmentally friendly due to lead-free manufacturing.
Additional Details
The NT5TU32M16AG-37B operates at a standard DDR3 voltage, typically 1.5V. The exact data transfer rate depends on the speed grade, but it generally falls within the range of 1333MHz to 1600MHz. It supports standard DDR3 timing parameters, including CAS Latency (CL), tRCD, and tRP. The chip is typically packaged in a FBGA (Fine-pitch Ball Grid Array) to ensure optimal thermal and electrical performance. DDR3 SDRAM incorporates features such as write leveling and on-die termination (ODT) to enhance signal integrity at high speeds. Proper thermal management is essential for maintaining reliable performance. Consult the official datasheet for precise timing characteristics, voltage requirements, and operating conditions.