EN
  • EN
  • DE

NT5TU256M4DE-3C

Part No NT5TU256M4DE-3C
Manufacturer NANYA
Catalog DDR
Description DDR2-667 256Mx4 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942091-NT5TU256M4DE-3C
Series *
Ultra Librarian 3D Model Ultra Librarian NT5TU256M4DE-3C CAD Model

Description

The NT5TU256M4DE-3C is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by NANYA Technology Corporation. This memory chip is designed to provide high-speed data access for a variety of applications, enhancing overall system performance.

Applications

  • Desktop PCs
  • Laptop computers
  • Graphics cards
  • Networking devices (e.g., routers, switches)
  • Gaming consoles
  • Set-top boxes

Features

  • 256Mb x 4 organization
  • DDR2 architecture: Enables high-speed data transfer
  • Double data rate: Transfers data on both rising and falling edges of the clock signal
  • On-chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization
  • Data mask (DM) function: Allows selective writing to memory
  • Burst lengths: Supports burst lengths of 2, 4, and 8
  • Auto precharge: Simplifies memory management by automatically precharging the memory after a burst operation
  • Differential clock inputs (CK, /CK): Enhance noise immunity

Benefits

  • Increased data throughput: Improves system responsiveness and performance
  • Lower power consumption: Enhances energy efficiency compared to older memory technologies
  • Higher bandwidth: Supports demanding applications like gaming and video processing
  • Enhanced reliability: Ensures stable operation and data integrity
  • Improved signal integrity: Provides cleaner and more reliable signals

Additional Details

The NT5TU256M4DE-3C operates at a clock frequency of up to 333 MHz, resulting in a data transfer rate of up to 667 Mbps. It requires a power supply voltage of 1.8V. The component is available in a FBGA (Fine-pitch Ball Grid Array) package. It is designed to meet the needs of modern computing systems, offering a balance of speed, capacity, and power efficiency.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess