EN
  • EN
  • DE

NT5TU128M8DE-BD

Part No NT5TU128M8DE-BD
Manufacturer NANYA
Catalog DDR
Description DDR2-1066 128Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941864-NT5TU128M8DE-BD
Series *
Ultra Librarian 3D Model Ultra Librarian NT5TU128M8DE-BD CAD Model

Description

The NT5TU128M8DE-BD is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by NANYA Technology. It's designed for use in applications requiring high-speed data access and moderate memory capacity. The '-BD' suffix likely denotes specific speed grade or operating characteristics.

Applications

  • Desktop PCs and Laptops: Commonly used as the main system memory to support operating systems and applications.
  • Embedded Systems: Suitable for embedded applications requiring high-speed data processing.
  • Networking Devices: Integrated into routers and switches for data buffering and traffic management.
  • Industrial Control Systems: Used in industrial automation and control equipment requiring reliable memory.
  • Consumer Electronics: Found in various consumer electronic devices like set-top boxes and digital TVs.

Features

  • High-Speed Data Transfer: DDR2 technology enables faster data transfer rates than previous generations of SDRAM.
  • 128Mb Density: Offers a decent memory capacity for various applications.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the throughput.
  • On-Chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization between the clock signal and data signals.
  • RoHS Compliant: Adheres to environmental regulations regarding the use of hazardous substances.

Benefits

  • Improved System Performance: Faster memory access contributes to improved overall system responsiveness.
  • Increased Bandwidth: Higher bandwidth allows for processing more data in a shorter period of time.
  • Reduced Latency: Lower latency results in faster memory operations.
  • Enhanced Multitasking: Allows for smoother multitasking and running multiple applications simultaneously.
  • Reliable Operation: NANYA is known for producing reliable and consistent memory components.

Additional Details

The NT5TU128M8DE-BD operates at a voltage of 1.8V and is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) format. It conforms to JEDEC standards for DDR2 SDRAM. Detailed specifications, including timing parameters (CAS latency, RAS-to-CAS delay, etc.) and power consumption, are available in the official NANYA datasheet for this specific part number. The 'BD' suffix likely indicates a specific speed or timing grade. This memory chip provides a solid balance between performance, capacity, and reliability for various electronic devices.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess